Philips logo

Philips D4554B/22 telephone DECT telephone Caller ID Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47641
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips D4554B/22 telephone DECT telephone Caller ID Black:

Philips D4554B/22, DECT telephone, Wireless handset, Speakerphone, 50 entries, Caller ID, Black

Long summary description Philips D4554B/22 telephone DECT telephone Caller ID Black:

Philips D4554B/22. Type: DECT telephone, Handset type: Wireless handset. Speakerphone. Maximum indoor range: 50 m, Maximum outdoor range: 300 m. Phonebook capacity: 50 entries. Caller ID. Display diagonal: 4,57 cm (1.8"). Product colour: Black. Number of handsets included: 4

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.