Philips logo

Philips CSS5235Y/12 speaker set 200 W Black 4.1 channels 60 W Bluetooth

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
162497
Info modified on:
04 May 2023, 13:45:08
Short summary description Philips CSS5235Y/12 speaker set 200 W Black 4.1 channels 60 W Bluetooth:

Philips CSS5235Y/12, 4.1 channels, 200 W, Black, 60 W, 150 - 20000 Hz, 8 Ω

Long summary description Philips CSS5235Y/12 speaker set 200 W Black 4.1 channels 60 W Bluetooth:

Philips CSS5235Y/12. Audio output channels: 4.1 channels, RMS rated power: 200 W, Product colour: Black. Satellite speakers RMS power: 60 W, Satellite speaker frequency range: 150 - 20000 Hz, Satellite speaker impedance: 8 Ω. Subwoofer RMS power: 140 W, Subwoofer frequency range: 20 - 150 Hz, Subwoofer impedance: 4 Ω. AC input voltage: 110-240 V, AC input frequency: 50 Hz, Power consumption (standby): 0,5 W. Width: 25,4 mm, Depth: 25,4 mm, Height: 32,8 mm

3D tour
Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.