Philips logo

Philips BTB3370/12 home audio system Home audio micro system 150 W Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
124378
Info modified on:
26 Jul 2024, 09:23:47
Short summary description Philips BTB3370/12 home audio system Home audio micro system 150 W Black:

Philips BTB3370/12, Home audio micro system, Black, 1 discs, Tray, 150 W, 7,62 cm

Long summary description Philips BTB3370/12 home audio system Home audio micro system 150 W Black:

Philips BTB3370/12. Type: Home audio micro system, Product colour: Black, Number of optical discs: 1 discs. RMS rated power: 150 W, Woofer diameter: 7,62 cm. Supported radio bands: DAB, DAB+, FM, Tuner enhancements: Auto scan, Auto tuning. Display type: LED. Disc types supported: CD, CD-R, CD-RW, Playback modes: Fast Backward, Fast forward, Next, Previous, Program, Repeat, Shuffle

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.