Philips BEARDTRIMMER Series 9000 BT9290/32, Black, Silver
Philips BEARDTRIMMER Series 9000 BT9290/32. Minimum hair length: 0,4 mm, Maximum hair length: 7 mm, Cutter width: 3,2 cm. Product colour: Black, Silver. Operating time: 60 min, Charging time: 1 h