Philips logo

Philips 7000 series BHS752/00 hair styling tool Straightening iron Warm Purple 2 m

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116961
Info modified on:
31 May 2025, 02:23:38
Philips BHS752/00 user manual (2.0 MB)
Short summary description Philips 7000 series BHS752/00 hair styling tool Straightening iron Warm Purple 2 m:

Philips 7000 series BHS752/00, Straightening iron, Warm, 120 °C, 230 °C, 30 s, Purple

Long summary description Philips 7000 series BHS752/00 hair styling tool Straightening iron Warm Purple 2 m:

Philips 7000 series BHS752/00. Type: Straightening iron, Technology: Warm, Temperature (min): 120 °C. Product colour: Purple, Hanging type: Hanging ring. Cord length: 2 m, Auto power off after: 30 min. Power source: AC, AC input voltage: 110 - 240 V. Plate width: 2,5 cm, Plate depth: 10,5 cm

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.