Philips logo

Philips BDP2305X/77 DVD/Blu-Ray player Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52757
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Philips BDP2305X/77 DVD/Blu-Ray player Black:

Philips BDP2305X/77, 720p, 1080i, 1080p, 4:3, 16:9, 21:9, Netflix, YouTube, 12-bit/148MHz, DTS 2.0, Dolby Digital Plus, Dolby TrueHD, 7.1 channels

Long summary description Philips BDP2305X/77 DVD/Blu-Ray player Black:

Philips BDP2305X/77. Supported video modes: 720p, 1080i, 1080p, Aspect ratio: 4:3, 16:9, 21:9, Network streaming services supported: Netflix, YouTube. Audio decoders: DTS 2.0, Dolby Digital Plus, Dolby TrueHD, Audio output channels: 7.1 channels. Video formats supported: AVC, DIVX, H.264, MPEG1, MPEG2, MPEG4, XVID, Audio formats supported: AAC, MP3, PCM, WAV, WMV, Image formats supported: GIF, JPG, PNG. Playback disc formats: SVCD, VCD, Disc types supported: BD, BD-R, BD-RE, CD, CD-DA, CD-R, CD-RW, DVD, DVD+R, DVD+RW. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.