Philips logo

Philips AE5010/05 radio Portable Digital Black, Grey

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72827
Info modified on:
27 Oct 2022, 09:51:57
Short summary description Philips AE5010/05 radio Portable Digital Black, Grey:

Philips AE5010/05, Portable, Digital, DAB, FM, LCD, White, 3.5 mm

Long summary description Philips AE5010/05 radio Portable Digital Black, Grey:

Philips AE5010/05. Radio type: Portable, Tuner type: Digital, Supported radio bands: DAB, FM. Display type: LCD, Backlight colour: White. Headphone connectivity: 3.5 mm. Product colour: Black, Grey. Compatible battery sizes: AA, Battery type: AA, Battery voltage: 1,5 V

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.