Philips logo

Philips Hue White and Color ambiance 7299761PH smart lighting 8 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30702
Info modified on:
30 Apr 2024, 21:13:20
Short summary description Philips Hue White and Color ambiance 7299761PH smart lighting 8 W:

Philips Hue White and Color ambiance 7299761PH, White, LED, Aluminium, Synthetics, 120 lm, 8 W, Bedroom, Children's room, Living room

Long summary description Philips Hue White and Color ambiance 7299761PH smart lighting 8 W:

Philips Hue White and Color ambiance 7299761PH. Product colour: White, Bulb type: LED, Housing material: Aluminium, Synthetics. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 100-240 V. Width: 115 mm, Depth: 220 mm, Height: 225 mm. Package width: 182 mm, Package depth: 200 mm, Package height: 116 mm

Reasons to buy
Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.