Philips logo

Philips 7000 series 55PFK7509/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Silver 400 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99517
Info modified on:
04 Nov 2024, 10:30:40
Product Brochure/Datasheet (2.5 MB)
Short summary description Philips 7000 series 55PFK7509/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Silver 400 cd/m²:

Philips 7000 series 55PFK7509/12, 139,7 cm (55"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver

Long summary description Philips 7000 series 55PFK7509/12 TV 139,7 cm (55") Full HD Smart TV Wi-Fi Silver 400 cd/m²:

Philips 7000 series 55PFK7509/12. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 800 Hz, Display brightness: 400 cd/m². Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Silver

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.