Philips 6000 series 49PFT6100/56, 124,5 cm (49"), 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black
Philips 6000 series 49PFT6100/56. Display diagonal: 124,5 cm (49"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 260 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black