Philips logo

Philips 6000 series 47PFL6678S/12 TV 119,4 cm (47") Full HD Smart TV Wi-Fi Black 400 cd/m²

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107671
Info modified on:
05 Nov 2024, 14:11:54
Short summary description Philips 6000 series 47PFL6678S/12 TV 119,4 cm (47") Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 6000 series 47PFL6678S/12, 119,4 cm (47"), 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black

Long summary description Philips 6000 series 47PFL6678S/12 TV 119,4 cm (47") Full HD Smart TV Wi-Fi Black 400 cd/m²:

Philips 6000 series 47PFL6678S/12. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 700 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.