Philips 4000 series 47PFL4307H/12, 119,4 cm (47"), 1920 x 1080 pixels, LED, 3D, Smart TV, Black
Philips 4000 series 47PFL4307H/12. Display diagonal: 119,4 cm (47"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 200 Hz, Display brightness: 360 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product colour: Black