Philips 5000 series 46PFL5007H/12, 116,8 cm (46"), 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Grey
Philips 5000 series 46PFL5007H/12. Display diagonal: 116,8 cm (46"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, LED backlighting type: Full-Array. Smart TV. Motion interpolation technology: PMR (Perfect Motion Rate) 400 Hz, Display brightness: 400 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Grey