Philips logo

Philips 43PFT4112/12 TV 109,2 cm (43") Full HD Black 260 cd/m²

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
92011
Info modified on:
27 May 2024, 13:08:08
Short summary description Philips 43PFT4112/12 TV 109,2 cm (43") Full HD Black 260 cd/m²:

Philips 43PFT4112/12, 109,2 cm (43"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, DVB-T2, Black

Long summary description Philips 43PFT4112/12 TV 109,2 cm (43") Full HD Black 260 cd/m²:

Philips 43PFT4112/12. Display diagonal: 109,2 cm (43"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Display brightness: 260 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.