Philips logo

Philips 43HFL5011T/12 hospitality TV 109,2 cm (43") Full HD 300 cd/m² Smart TV Silver 16 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164640
Info modified on:
16 Sept 2024, 15:13:19
EU Energy Label (74 KB)
Philips 43HFL5011T/12 user manual (1.6 MB)
Product Brochure/Datasheet (523 KB)
Retail Trade Leaflet (171 KB)
Short summary description Philips 43HFL5011T/12 hospitality TV 109,2 cm (43") Full HD 300 cd/m² Smart TV Silver 16 W:

Philips 43HFL5011T/12, 109,2 cm (43"), Full HD, 1920 x 1080 pixels, LED, 16:9, 300 cd/m²

Long summary description Philips 43HFL5011T/12 hospitality TV 109,2 cm (43") Full HD 300 cd/m² Smart TV Silver 16 W:

Philips 43HFL5011T/12. Display diagonal: 109,2 cm (43"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Product colour: Silver, VESA mounting interfaces: 200 x 200 mm, Cable lock slot type: Kensington. Operating system installed: Android TV, Operating system version: 5.1 Lollipop, Video formats supported: AVC, AVI, H.264, HEVC, MKV, MPEG1, MPEG2, MPEG4, VC-1, WMV9. Consumer Electronics Control (CEC): EasyLink. RMS rated power: 16 W, Audio decoders: Dolby Digital Surround EX, Dolby MS10

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.