Philips logo

Philips 42PFL7655K/02 TV 106,7 cm (42") Full HD Wi-Fi White 450 cd/m²

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
172952
Info modified on:
31 Oct 2024, 11:25:45
Short summary description Philips 42PFL7655K/02 TV 106,7 cm (42") Full HD Wi-Fi White 450 cd/m²:

Philips 42PFL7655K/02, 106,7 cm (42"), 1920 x 1080 pixels, Full HD, LED, Wi-Fi, White

Long summary description Philips 42PFL7655K/02 TV 106,7 cm (42") Full HD Wi-Fi White 450 cd/m²:

Philips 42PFL7655K/02. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Display brightness: 450 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Wi-Fi. Product colour: White

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.