Philips logo

Philips InStyle 407231116 suspension lighting Flexible mount E27 Fluorescent 23 W

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23796
Info modified on:
01 Apr 2025, 14:08:35
EU Energy Label (187 KB)
Short summary description Philips InStyle 407231116 suspension lighting Flexible mount E27 Fluorescent 23 W:

Philips InStyle 407231116, Flexible mount, Chrome, Transparent, Glass, Bedroom, Kitchen, Living room, Contemporary

Long summary description Philips InStyle 407231116 suspension lighting Flexible mount E27 Fluorescent 23 W:

Philips InStyle 407231116. Mounting type: Flexible mount, Product colour: Chrome, Plafond colour: Transparent. Number of bulbs: 1 bulb(s), Fitting/cap type: E27, Bulb type: Fluorescent. Input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz, AC input voltage: 220-240 V. Width: 154 mm, Depth: 154 mm, Weight: 2,76 kg. Package width: 223 mm, Package depth: 285 mm, Package height: 450 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.