Philips logo

Philips 39PHT4112/05 TV 99,1 cm (39") HD Smart TV Black 260 cd/m²

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
70231
Info modified on:
27 May 2024, 13:26:03
Short summary description Philips 39PHT4112/05 TV 99,1 cm (39") HD Smart TV Black 260 cd/m²:

Philips 39PHT4112/05, 99,1 cm (39"), 1366 x 768 pixels, HD, LED, Smart TV, Black

Long summary description Philips 39PHT4112/05 TV 99,1 cm (39") HD Smart TV Black 260 cd/m²:

Philips 39PHT4112/05. Display diagonal: 99,1 cm (39"), Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LED, Screen shape: Flat. Smart TV. Display brightness: 260 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T, DVB-T2. Ethernet LAN. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.