Philips Aurea 37PFL9903H/10, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, White
Philips Aurea 37PFL9903H/10. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product colour: White