Philips logo

Philips 36" 100Hz Dolby Pro-Logic 3D Real Flat TV 91,4 cm (36") Silver

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
79048
Info modified on:
21 Oct 2022, 10:14:07
Short summary description Philips 36" 100Hz Dolby Pro-Logic 3D Real Flat TV 91,4 cm (36") Silver:

Philips 36" 100Hz Dolby Pro-Logic 3D Real Flat TV, 91,4 cm (36"), Real Flat Black Line S, 86 cm, PAL, SECAM, Dolby Pro-Logic 3D Surround, 60 W

Long summary description Philips 36" 100Hz Dolby Pro-Logic 3D Real Flat TV 91,4 cm (36") Silver:

Philips 36" 100Hz Dolby Pro-Logic 3D Real Flat TV. Display diagonal: 91,4 cm (36"), Display: Real Flat Black Line S, Viewable size diagonal: 86 cm. Analog signal format system: PAL, SECAM. Audio system: Dolby Pro-Logic 3D Surround, RMS rated power: 60 W. Product colour: Silver. Teletext: 1200 pages

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.