Philips logo

Philips Brilliance 272B7QPJEB/27 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40766
Info modified on:
30 Dec 2024, 17:23:52
Short summary description Philips Brilliance 272B7QPJEB/27 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

Philips Brilliance 272B7QPJEB/27, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Philips Brilliance 272B7QPJEB/27 LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD Black:

Philips Brilliance 272B7QPJEB/27. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.