Philips logo

Philips 5200 series 24PFS5231/12 Refurb Grade A 61 cm (24") Full HD Silver, White 250 cd/m²

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55557
Info modified on:
27 May 2024, 13:15:04
Short summary description Philips 5200 series 24PFS5231/12 Refurb Grade A 61 cm (24") Full HD Silver, White 250 cd/m²:

Philips 5200 series 24PFS5231/12 Refurb Grade A, 61 cm (24"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD, Silver, White

Long summary description Philips 5200 series 24PFS5231/12 Refurb Grade A 61 cm (24") Full HD Silver, White 250 cd/m²:

Philips 5200 series 24PFS5231/12 Refurb Grade A. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PPI (Picture Performance Index) 200, Display brightness: 250 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2, DVB-T2 HD. Product colour: Silver, White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.