Philips 247E3LHSU/55, 59,9 cm (23.6"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
Philips 247E3LHSU/55. Display diagonal: 59,9 cm (23.6"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 170°, Viewing angle, vertical: 160°. Built-in speaker(s). Product colour: Black