Philips logo

Philips 244E1SB/75 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
43757
Info modified on:
31 May 2024, 09:34:57
Short summary description Philips 244E1SB/75 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Philips 244E1SB/75, 61 cm (24"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description Philips 244E1SB/75 computer monitor 61 cm (24") 1920 x 1080 pixels Full HD Black:

Philips 244E1SB/75. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. Built-in speaker(s). Product colour: Black

Reasons to buy
Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.