Philips logo

Philips 202E2SB/00 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LCD Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20917
Info modified on:
31 May 2024, 09:34:55
Philips 202E2SB/00 user manual (7.7 MB)
Product Brochure/Datasheet (650 KB)
Product Brochure/Datasheet (650 KB)
Short summary description Philips 202E2SB/00 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LCD Black:

Philips 202E2SB/00, 50,8 cm (20"), 1600 x 900 pixels, HD+, LCD, 5 ms, Black

Long summary description Philips 202E2SB/00 computer monitor 50,8 cm (20") 1600 x 900 pixels HD+ LCD Black:

Philips 202E2SB/00. Display diagonal: 50,8 cm (20"), Display resolution: 1600 x 900 pixels, HD type: HD+, Display technology: LCD. Display: LCD. Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 176°, Viewing angle, vertical: 170°. VESA mounting. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.