Philips logo

Philips Hue White and Color ambiance 8719514328204A smart lighting Smart bulb Bluetooth 9 W

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30466
Info modified on:
17 Jun 2025, 07:45:57
Short summary description Philips Hue White and Color ambiance 8719514328204A smart lighting Smart bulb Bluetooth 9 W:

Philips Hue White and Color ambiance 8719514328204A, Smart bulb, Bluetooth, White, LED, E27, A60

Long summary description Philips Hue White and Color ambiance 8719514328204A smart lighting Smart bulb Bluetooth 9 W:

Philips Hue White and Color ambiance 8719514328204A. Type: Smart bulb, Interface: Bluetooth, Product colour: White. Mobile operating systems supported: iOS 10.0, iOS 11.0, iOS 11.4, iOS 12, iOS 13, iOS 7.0, iOS 7.1, iOS 7.2, iOS 8.0, iOS 8.1, iOS.... Energy efficiency class: F, Power consumption (standby): 0,5 W, Power consumption (max): 6,5 W. Height: 110 mm, Weight: 72 g, Diameter: 6 cm. Package width: 72 mm, Package depth: 72 mm, Package height: 174 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.