Philips logo

Philips Hue White and Color ambiance 7602031J6 Smart table lamp Bluetooth/Zigbee 6 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29343
Info modified on:
29 Apr 2025, 04:44:15
Short summary description Philips Hue White and Color ambiance 7602031J6 Smart table lamp Bluetooth/Zigbee 6 W:

Philips Hue White and Color ambiance 7602031J6, Smart table lamp, Bluetooth/Zigbee, White, LED, Synthetics, Non-changeable bulb(s)

Long summary description Philips Hue White and Color ambiance 7602031J6 Smart table lamp Bluetooth/Zigbee 6 W:

Philips Hue White and Color ambiance 7602031J6. Type: Smart table lamp, Interface: Bluetooth/Zigbee, Product colour: White. Input voltage: 100-240 V, AC input frequency: 50-60 Hz, Voltage: LED. Width: 150 mm, Depth: 150 mm, Height: 79 mm. Package width: 209 mm, Package depth: 219 mm, Package height: 100 mm. Quantity per pack: 1 pc(s)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.