Philips myKidsRoom 400962816, 1 bulb(s), Fluorescent, E27, 2700 K, 970 lm, IP20
Philips myKidsRoom 400962816. Product colour: Pink, Suitable location: Children's room, Mounting type: Surfaced. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb type: Fluorescent. Power source type: AC, Input voltage: Range 220 V - 240 V. Width: 385 mm, Depth: 385 mm, Height: 450 mm. Package width: 163 mm, Package depth: 393 mm, Package height: 399 mm