Philips logo

Philips myGarden 1739193P3 Outdoor wall lighting Non-changeable bulb(s) LED 12 W F

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102085
Info modified on:
14 Jun 2025, 01:33:20
Philips 17391/93/P3 user manual (509 KB)
Short summary description Philips myGarden 1739193P3 Outdoor wall lighting Non-changeable bulb(s) LED 12 W F:

Philips myGarden 1739193P3, Outdoor wall lighting, Anthracite, White, Aluminium, II, Contemporary, Garden, Patio

Long summary description Philips myGarden 1739193P3 Outdoor wall lighting Non-changeable bulb(s) LED 12 W F:

Philips myGarden 1739193P3. Type: Outdoor wall lighting, Product colour: Anthracite, White, Housing material: Aluminium. Fitting/cap type: Non-changeable bulb(s), Number of bulbs: 1 bulb(s), Bulb type: LED. Power source type: AC, Input voltage: 220 - 240 V, AC input frequency: 50 Hz. Width: 90 mm, Depth: 190 mm, Length: 190 mm. Quantity per pack: 1 pc(s), Package width: 101 mm, Package depth: 196 mm

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.