OPPO A5, 15,8 cm (6.2"), 4 GB, 32 GB, 13 MP, Android 8.1, Red
OPPO A5. Display diagonal: 15,8 cm (6.2"), Display resolution: 1520 x 720 pixels. Processor family: Qualcomm Snapdragon, Processor model: 450. RAM capacity: 4 GB, Internal storage capacity: 32 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Dual camera. Operating system installed: Android 8.1. Battery capacity: 4230 mAh. Product colour: Red. Weight: 170 g