Opengear IM4200, RSA SecurID, LDAP, AES, TKIP, WEP, WPA, WPA-PSK, WPA2-PSK, RJ-45, 440 x 254 x 45 mm, 4,5 kg, AC
Opengear IM4200. Authentication method: RSA SecurID, LDAP, Security algorithms: AES, TKIP, WEP, WPA, WPA-PSK, WPA2-PSK. Console port: RJ-45. Dimensions (WxDxH): 440 x 254 x 45 mm, Weight: 4,5 kg. Power source type: AC, Power consumption (typical): 30 W