NETGEAR logo

NETGEAR WNR614 Fast Ethernet (10/100) Power over Ethernet (PoE) White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75931
Info modified on:
21 Oct 2022, 10:32:10
Short summary description NETGEAR WNR614 Fast Ethernet (10/100) Power over Ethernet (PoE) White:

NETGEAR WNR614, Fast Ethernet (10/100), Power over Ethernet (PoE)

Long summary description NETGEAR WNR614 Fast Ethernet (10/100) Power over Ethernet (PoE) White:

NETGEAR WNR614. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 5. Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n. Power connector: DC-in jack. Power over Ethernet (PoE)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.