NETGEAR logo

NETGEAR Orbi RBS850 AX6000 WiFi 6 Mesh Sattelite Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 6 (802.11ax) Grey, White 4 Internal

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
208957
Info modified on:
11 Dec 2023, 16:04:53
Short summary description NETGEAR Orbi RBS850 AX6000 WiFi 6 Mesh Sattelite Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 6 (802.11ax) Grey, White 4 Internal:

NETGEAR Orbi RBS850 AX6000 WiFi 6 Mesh Sattelite, Grey, White, Internal, Power, Tri-band (2.4 GHz / 5 GHz / 5 GHz), Wi-Fi 6 (802.11ax), 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)

Long summary description NETGEAR Orbi RBS850 AX6000 WiFi 6 Mesh Sattelite Tri-band (2.4 GHz / 5 GHz / 5 GHz) Wi-Fi 6 (802.11ax) Grey, White 4 Internal:

NETGEAR Orbi RBS850 AX6000 WiFi 6 Mesh Sattelite. Product colour: Grey, White, Antenna type: Internal, LED indicators: Power. Wi-Fi band: Tri-band (2.4 GHz / 5 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax). Processor frequency: 2,2 GHz, Virtual assistant: Amazon Alexa & Google Assistant. AC adapter output voltage: 12 V, AC adapter output current: 3,5 A. Width: 254 mm, Depth: 190,5 mm, Height: 71,1 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.