NETGEAR logo

NETGEAR DGND3800B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64856
Info modified on:
13 Nov 2024, 17:24:39
Short summary description NETGEAR DGND3800B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue:

NETGEAR DGND3800B, Wi-Fi 4 (802.11n), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, ADSL2+, Black, Blue

Long summary description NETGEAR DGND3800B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black, Blue:

NETGEAR DGND3800B. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 4 (802.11n), Wi-Fi standards: 802.11a, 802.11b, 802.11g. Ethernet LAN interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Cabling technology: 10/100/1000Base-T(X). Security algorithms: WEP, WPA, WPA2-PSK, WPS. Supported network protocols: TCP/IP. Product colour: Black, Blue

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.