Neff BFT 4664 N 71 L 3650 W Black, Stainless steel

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75629
Info modified on:
29 Nov 2024, 15:42:52
Short summary description Neff BFT 4664 N 71 L 3650 W Black, Stainless steel:

Neff BFT 4664 N, Medium, Electric, 71 L, 3650 W, 71 L, 40 - 250 °C

Long summary description Neff BFT 4664 N 71 L 3650 W Black, Stainless steel:

Neff BFT 4664 N. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Touch. Clock type: Electronic, Timer type: Digital. Energy consumption (conventional): 0,87 kWh, Connected load: 3650 W, Current: 16 A. Lamps quantity: 3 lamp(s), Lamp type: LED

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.