MSI logo

MSI Vigor GK50 Low Profile keyboard Gaming USB QWERTY US English Black, Metallic

Data-sheet quality:
created/standardized by Icecat
Product views:
123991
Info modified on:
02 Apr 2025, 20:55:54
Short summary description MSI Vigor GK50 Low Profile keyboard Gaming USB QWERTY US English Black, Metallic:

MSI Vigor GK50 Low Profile, Wired, USB, Mechanical, QWERTY, RGB LED, Black, Metallic

Long summary description MSI Vigor GK50 Low Profile keyboard Gaming USB QWERTY US English Black, Metallic:

MSI Vigor GK50 Low Profile. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Keyboard layout: QWERTY, Keyboard number of keys: 109. Backlight type: RGB LED. Cable length: 1,8 m. Recommended usage: Gaming. Product colour: Black, Metallic

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.