MSI logo

MSI ARMOR V330-223R graphics card NVIDIA GeForce GTX 1070 Ti 8 GB GDDR5

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60187
Info modified on:
02 Sept 2024, 20:34:04
Short summary description MSI ARMOR V330-223R graphics card NVIDIA GeForce GTX 1070 Ti 8 GB GDDR5:

MSI ARMOR V330-223R, GeForce GTX 1070 Ti, 8 GB, GDDR5, 256 bit, 8008 MHz, PCI Express x16 3.0

Long summary description MSI ARMOR V330-223R graphics card NVIDIA GeForce GTX 1070 Ti 8 GB GDDR5:

MSI ARMOR V330-223R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 1070 Ti, Processor frequency: 1607 MHz. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR5, Memory bus: 256 bit, Memory clock speed: 8008 MHz. DirectX version: 12.0, OpenGL version: 4.5, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.