MSI logo

MSI GAMING GTX 960 100ME NVIDIA GeForce GTX 960 2 GB GDDR5

Brand:
Product family:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62248
Info modified on:
02 Sept 2024, 20:35:49
Short summary description MSI GAMING GTX 960 100ME NVIDIA GeForce GTX 960 2 GB GDDR5:

MSI GAMING GTX 960 100ME, GeForce GTX 960, 2 GB, GDDR5, 128 bit, 4096 x 2160 pixels, PCI Express x16 3.0

Long summary description MSI GAMING GTX 960 100ME NVIDIA GeForce GTX 960 2 GB GDDR5:

MSI GAMING GTX 960 100ME. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 960, Processor frequency: 1241 MHz. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit, Memory clock speed: 7010 MHz. Maximum resolution: 4096 x 2160 pixels. DirectX version: 12.0, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 2 fan(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.