MSI Prestige 15 A12UD-005, Intel® Core™ i7, 3,4 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 16 GB, 512 GB
MSI Prestige 15 A12UD-005. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-1260P, Processor frequency: 3,4 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: LPDDR4x-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system installed: Windows 11 Pro. Product colour: Carbon, Grey