MSI logo

MSI Hetis H61 Ultra Black Intel® H61 Express LGA 1155 (Socket H2)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
99361
Info modified on:
09 Aug 2018, 19:23:00
Short summary description MSI Hetis H61 Ultra Black Intel® H61 Express LGA 1155 (Socket H2):

MSI Hetis H61 Ultra, PC barebone, Intel® H61 Express, LGA 1155 (Socket H2), DDR3-SDRAM, Serial ATA II, 270 W

Long summary description MSI Hetis H61 Ultra Black Intel® H61 Express LGA 1155 (Socket H2):

MSI Hetis H61 Ultra. Product type: PC barebone. Motherboard chipset: Intel® H61 Express, Processor socket: LGA 1155 (Socket H2). Supported memory types: DDR3-SDRAM, Number of memory slots: 2, Maximum internal memory: 8 GB. Storage drive interface: Serial ATA II. Ethernet LAN (RJ-45) ports: 1. Power supply: 270 W

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.