MSI logo

MSI Gaming GE72 2QC(Apache)-210BE Intel® Core™ i7 i7-5700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29205
Info modified on:
27 Jan 2025, 08:14:57
Short summary description MSI Gaming GE72 2QC(Apache)-210BE Intel® Core™ i7 i7-5700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GE72 2QC(Apache)-210BE, Intel® Core™ i7, 2,7 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,26 TB

Long summary description MSI Gaming GE72 2QC(Apache)-210BE Intel® Core™ i7 i7-5700HQ Laptop 43,9 cm (17.3") Full HD 8 GB DDR3L-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GE72 2QC(Apache)-210BE. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-5700HQ, Processor frequency: 2,7 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.