MSI logo

MSI B550M PRO-VDH motherboard AMD B550 Socket AM4 micro ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
289148
Info modified on:
04 Nov 2024, 10:11:27
Short summary description MSI B550M PRO-VDH motherboard AMD B550 Socket AM4 micro ATX:

MSI B550M PRO-VDH, AMD, Socket AM4, AMD Ryzen 3000 Series, DDR4-SDRAM, 128 GB, DIMM

Long summary description MSI B550M PRO-VDH motherboard AMD B550 Socket AM4 micro ATX:

MSI B550M PRO-VDH. Processor manufacturer: AMD, Processor socket: Socket AM4, Compatible processor series: AMD Ryzen 3000 Series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, Supported storage drive types: HDD & SSD, RAID levels: 0, 1, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek 8111HN

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.