MSI logo

MSI Gaming GF75 9SCSR-454XRU Thin Intel® Core™ i5 i5-9300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Black

Brand:
Product family:
Product series:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
47888
Info modified on:
23 Jan 2025, 18:27:44
Short summary description MSI Gaming GF75 9SCSR-454XRU Thin Intel® Core™ i5 i5-9300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Black:

MSI Gaming GF75 9SCSR-454XRU Thin, Intel® Core™ i5, 2,4 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 8 GB, 1,26 TB

Long summary description MSI Gaming GF75 9SCSR-454XRU Thin Intel® Core™ i5 i5-9300H Laptop 43,9 cm (17.3") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® GTX 1650 Ti Wi-Fi 5 (802.11ac) Black:

MSI Gaming GF75 9SCSR-454XRU Thin. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-9300H, Processor frequency: 2,4 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1650 Ti. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.