MSI Classic CR61 0M-428XFR, Intel® Pentium®, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 2 GB, 500 GB
MSI Classic CR61 0M-428XFR. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: B970, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black, Brown