MSI WindPad W20 3M-010FR, 29,5 cm (11.6"), 1366 x 768 pixels, 128 GB, 2 GB, Windows 8.1, Black
MSI WindPad W20 3M-010FR. Display diagonal: 29,5 cm (11.6"), Display resolution: 1366 x 768 pixels. Internal storage capacity: 128 GB. Processor frequency: 1 GHz, Processor family: AMD A, Processor model: A4-1200. Internal memory: 2 GB. Rear camera type: Single camera. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 688 g. Operating system installed: Windows 8.1. Product colour: Black