MSI Wind Top AE2410, 59,9 cm (23.6"), Full HD, Intel® Core™ i5, 4 GB, 500 GB, Windows 7 Home Premium
MSI Wind Top AE2410. Display diagonal: 59,9 cm (23.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i5, Processor frequency: 2,3 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB. Discrete graphics card model: NVIDIA® GeForce® GT 540M, On-board graphics card model: Intel® HD Graphics 3000. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black, Transparent