MSI logo

MSI 945P Neo3-F LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18598
Info modified on:
04 Apr 2019, 06:21:42
Short summary description MSI 945P Neo3-F LGA 775 (Socket T) ATX:

MSI 945P Neo3-F, Intel, LGA 775 (Socket T), Intel® Celeron® D, Ethernet/Fast-Ethernet, ATX, 7.1 channels

Long summary description MSI 945P Neo3-F LGA 775 (Socket T) ATX:

MSI 945P Neo3-F. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Celeron® D. Networking features: Ethernet/Fast-Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Power source type: ATX. Special features: - Intel Hyper-Threading technology - Intel Dual Core Technology - EIST technology - 10/100/1000 Mb/s. Expansion slots: - 1 PCI Express x16 - 1 PCI Express x1 slot. - 4 32-bit v2.3 master PCI bus

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.