MSI logo

MSI Cubi -008BEU Intel® Celeron® 3205U 0 GB DDR3L-SDRAM Mini PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80190
Info modified on:
14 Mar 2024, 17:27:23
Short summary description MSI Cubi -008BEU Intel® Celeron® 3205U 0 GB DDR3L-SDRAM Mini PC Black:

MSI Cubi -008BEU, 1,5 GHz, Intel® Celeron®, 3205U, 0 GB, DDR3L-SDRAM, 0 GB

Long summary description MSI Cubi -008BEU Intel® Celeron® 3205U 0 GB DDR3L-SDRAM Mini PC Black:

MSI Cubi -008BEU. Processor frequency: 1,5 GHz, Processor family: Intel® Celeron®, Processor model: 3205U. Internal memory: 0 GB, Internal memory type: DDR3L-SDRAM, Memory clock speed: 1333 MHz. Total storage capacity: 0 GB. On-board graphics card model: Intel® HD Graphics. Wi-Fi. Power supply: 65 W. Product type: Mini PC. Weight: 295 g. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.