MSI logo

MSI K9N NEO-F V2 Socket AM2 ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66542
Info modified on:
04 Apr 2019, 10:28:07
Short summary description MSI K9N NEO-F V2 Socket AM2 ATX:

MSI K9N NEO-F V2, AMD, Socket AM2, AMD Sempron, 8 GB, 0, 1, 0+1, JBOD, Gigabit Ethernet

Long summary description MSI K9N NEO-F V2 Socket AM2 ATX:

MSI K9N NEO-F V2. Processor manufacturer: AMD, Processor socket: Socket AM2, Compatible processor series: AMD Sempron. Maximum internal memory: 8 GB. RAID levels: 0, 1, 0+1, JBOD. Networking features: Gigabit Ethernet. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.