MSI logo

MSI AM1I Socket AM1 mini ITX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
143258
Info modified on:
30 Oct 2024, 13:06:06
Short summary description MSI AM1I Socket AM1 mini ITX:

MSI AM1I, AMD, Socket AM1, AMD Athlon, AMD Sempron, DDR3-SDRAM, 32 GB, DIMM

Long summary description MSI AM1I Socket AM1 mini ITX:

MSI AM1I. Processor manufacturer: AMD, Processor socket: Socket AM1, Compatible processor series: AMD Athlon, AMD Sempron. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III. Maximum graphics card memory: 2048 MB, Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Gigabit Ethernet, LAN controller: Realtek RTL8111G

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.